Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F1101V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1325
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1325
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9093
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9093
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1325
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers