Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ-U03F1100V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 44X9092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
44X9092
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 44X9092
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 28W1324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
28W1324
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 28W1324
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9092
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers