Panasonic Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-U03F10R0V

Description
RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic
44X4060
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic 44X4060
RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 10 Ohm, 1%, 0603; Resistance Panasonic - 28W1317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 1%, 0603; Resistance Panasonic
28W1317
Resistor, Thick Film, 10 Ohm, 1%, 0603; Resistance Panasonic 28W1317
RESISTOR, THICK FILM, 10 OHM, 1%, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10 OHM, 1%, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U03F10R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F10R0V
Resistors - Chip Resistor - Surface Mount ERJ-U03F10R0V
RES 10 OHM 1% 1/10W 0603 SMD

RES 10 OHM 1% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X4060 ERJ-U03F10R0V
Product Name Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details