Panasonic Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic ERJ-U03D8202V

Description
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic - 66AC1533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
66AC1533
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic 66AC1533
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic - 67AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
67AC5488
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic 67AC5488
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1533
Product Name Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details