Panasonic Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic ERJ-U03D8200V

Description
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic - 67AC2415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
67AC2415
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic 67AC2415
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic - 66AC9881 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
66AC9881
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic 66AC9881
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2415
Product Name Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details