Panasonic Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic ERJ-U03D76R8V

Description
CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic - 66AC5530 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic
66AC5530
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic 66AC5530
CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic - 66AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic
66AC5529
Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic 66AC5529
CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5530
Product Name Chip Res, Thick Film, 76R8, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers