Panasonic Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic ERJ-U03D7683V

Description
CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic - 66AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic
66AC8467
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic 66AC8467
CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic - 66AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic
66AC8468
Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic 66AC8468
CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8467
Product Name Chip Res, Thick Film, 768K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details