Panasonic Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic ERJ-U03D7320V

Description
CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic - 67AC5483 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic
67AC5483
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic 67AC5483
CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic - 66AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic
66AC3532
Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic 66AC3532
CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5483
Product Name Chip Res, Thick Film, 732R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details