Panasonic Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic ERJ-U03D7153V

Description
CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic - 65AC8254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic
65AC8254
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic 65AC8254
CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic - 67AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic
67AC5482
Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic 67AC5482
CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.1W, 0603; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8254
Product Name Chip Res, Thick Film, 715K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details