Panasonic Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic ERJ-U03D6983V

Description
CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic - 66AC1527 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic
66AC1527
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic 66AC1527
CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic - 66AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic
66AC9875
Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic 66AC9875
CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.1W, 0603; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1527
Product Name Chip Res, Thick Film, 698K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers