Panasonic Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic ERJ-U03D6980V

Description
CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic - 66AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic
66AC3529
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic 66AC3529
CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic - 65AC9581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic
65AC9581
Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic 65AC9581
CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.1W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3529
Product Name Chip Res, Thick Film, 698R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details