Panasonic Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic ERJ-U03D68R0V

Description
CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic - 66AC1523 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic
66AC1523
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic 66AC1523
CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic - 66AC8461 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic
66AC8461
Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic 66AC8461
CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1523
Product Name Chip Res, Thick Film, 68R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details