Panasonic Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic ERJ-U03D6812V

Description
CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic - 66AC1524 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic
66AC1524
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic 66AC1524
CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic - 67AC1157 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic
67AC1157
Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic 67AC1157
CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.1W, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1524
Product Name Chip Res, Thick Film, 68K1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details