Panasonic Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic ERJ-U03D6491V

Description
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic - 67AC1155 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
67AC1155
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic 67AC1155
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic - 65AC9579 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
65AC9579
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic 65AC9579
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1155
Product Name Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers