Panasonic Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic ERJ-U03D62R0V

Description
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic - 66AC5518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
66AC5518
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic 66AC5518
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic - 66AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
66AC7108
Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic 66AC7108
CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5518
Product Name Chip Res, Thick Film, 62R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details