Panasonic Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic ERJ-U03D6200V

Description
CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic - 66AC9867 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic
66AC9867
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic 66AC9867
CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic - 66AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic
66AC1514
Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic 66AC1514
CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9867
Product Name Chip Res, Thick Film, 620R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details