Panasonic Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic ERJ-U03D6192V

Description
CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic - 65AC9577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic
65AC9577
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic 65AC9577
CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic - 67AC5478 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic
67AC5478
Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic 67AC5478
CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9577
Product Name Chip Res, Thick Film, 61K9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details