Panasonic Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic ERJ-U03D6191V

Description
CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic - 65AC9576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic
65AC9576
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic 65AC9576
CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic - 66AC8457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic
66AC8457
Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic 66AC8457
CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9576
Product Name Chip Res, Thick Film, 6K19, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details