Panasonic Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic ERJ-U03D5761V

Description
CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic - 67AC2399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic
67AC2399
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic 67AC2399
CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic - 66AC1510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic
66AC1510
Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic 66AC1510
CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2399
Product Name Chip Res, Thick Film, 5K76, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details