Panasonic Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic ERJ-U03D5601V

Description
CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic - 66AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic
66AC8452
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic 66AC8452
CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic - 65AC8244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic
65AC8244
Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic 65AC8244
CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.1W, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8452
Product Name Chip Res, Thick Film, 5K6, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details