Panasonic Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic ERJ-U03D4992V

Description
CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic - 67AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic
67AC5471
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic 67AC5471
CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic - 65AC9566 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic
65AC9566
Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic 65AC9566
CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5471
Product Name Chip Res, Thick Film, 49K9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details