Panasonic Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic ERJ-U03D4873V

Description
CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic - 66AC1499 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic
66AC1499
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic 66AC1499
CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic - 67AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic
67AC5470
Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic 67AC5470
CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.1W, 0603; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1499
Product Name Chip Res, Thick Film, 487K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details