Panasonic Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic ERJ-U03D4702V

Description
CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic - 67AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic
67AC1148
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic 67AC1148
CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic - 67AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic
67AC1147
Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic 67AC1147
CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1148
Product Name Chip Res, Thick Film, 47K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details