Panasonic Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic ERJ-U03D4301V

Description
CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic - 65AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic
65AC8234
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic 65AC8234
CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic - 67AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic
67AC1143
Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic 67AC1143
CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8234
Product Name Chip Res, Thick Film, 4K3, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers