Panasonic Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic ERJ-U03D41R2V

Description
CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic - 66AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic
66AC7097
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic 66AC7097
CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic - 66AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic
66AC5489
Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic 66AC5489
CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7097
Product Name Chip Res, Thick Film, 41R2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers