Panasonic Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic ERJ-U03D4020V

Description
CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic - 67AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic
67AC1138
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic 67AC1138
CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic - 66AC1487 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic
66AC1487
Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic 66AC1487
CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.1W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1138
Product Name Chip Res, Thick Film, 402R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details