Panasonic Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic ERJ-U03D3920V

Description
CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic - 66AC9845 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic
66AC9845
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic 66AC9845
CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic - 67AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic
67AC2375
Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic 67AC2375
CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9845
Product Name Chip Res, Thick Film, 392R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers