Panasonic Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic ERJ-U03D3901V

Description
CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic - 67AC5464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic
67AC5464
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic 67AC5464
CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic - 66AC1484 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic
66AC1484
Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic 66AC1484
CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5464
Product Name Chip Res, Thick Film, 3K9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details