Panasonic Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic ERJ-U03D3831V

Description
CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic - 66AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic
66AC8434
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic 66AC8434
CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic - 66AC1482 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic
66AC1482
Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic 66AC1482
CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.1W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8434
Product Name Chip Res, Thick Film, 3K83, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details