Panasonic Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic ERJ-U03D3741V

Description
CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic - 67AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic
67AC2372
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic 67AC2372
CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic - 67AC5462 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic
67AC5462
Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic 67AC5462
CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.1W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2372
Product Name Chip Res, Thick Film, 3K74, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details