Panasonic Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic ERJ-U03D3740V

Description
CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic - 67AC5461 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic
67AC5461
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic 67AC5461
CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic - 65AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic
65AC9555
Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic 65AC9555
CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5461
Product Name Chip Res, Thick Film, 374R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details