Panasonic Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic ERJ-U03D3571V

Description
CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic - 66AC5480 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic
66AC5480
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic 66AC5480
CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic - 66AC1480 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic
66AC1480
Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic 66AC1480
CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5480
Product Name Chip Res, Thick Film, 3K57, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details