Panasonic Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic ERJ-U03D3483V

Description
CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic - 67AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic
67AC1133
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic 67AC1133
CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic - 65AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic
65AC9550
Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic 65AC9550
CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.1W, 0603; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1133
Product Name Chip Res, Thick Film, 348K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details