Panasonic Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic ERJ-U03D3480V

Description
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic - 66AC1477 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
66AC1477
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic 66AC1477
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic - 66AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
66AC7091
Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic 66AC7091
CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1477
Product Name Chip Res, Thick Film, 348R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details