Panasonic Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic ERJ-U03D32R4V

Description
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic - 66AC9836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
66AC9836
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic 66AC9836
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic - 66AC3476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
66AC3476
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic 66AC3476
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9836
Product Name Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers