Panasonic Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic ERJ-U03D30R0V

Description
CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic - 67AC2363 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic
67AC2363
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic 67AC2363
CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic - 66AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic
66AC5471
Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic 66AC5471
CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2363
Product Name Chip Res, Thick Film, 30R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details