Panasonic Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic ERJ-U03D3090V

Description
CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic - 67AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic
67AC1125
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic 67AC1125
CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic - 67AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic
67AC5454
Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic 67AC5454
CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1125
Product Name Chip Res, Thick Film, 309R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers