Panasonic Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic ERJ-U03D3012V

Description
CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic - 67AC1124 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic
67AC1124
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic 67AC1124
CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic - 66AC8425 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic
66AC8425
Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic 66AC8425
CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1124
Product Name Chip Res, Thick Film, 30K1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers