Panasonic Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic ERJ-U03D3002V

Description
CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic - 65AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic
65AC8225
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic 65AC8225
CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic - 67AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic
67AC1123
Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic 67AC1123
CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8225
Product Name Chip Res, Thick Film, 30K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details