Panasonic Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2870V

Description
CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic - 67AC1119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic
67AC1119
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic 67AC1119
CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic - 66AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic
66AC5470
Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic 66AC5470
CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.1W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1119
Product Name Chip Res, Thick Film, 287R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers