Panasonic Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic ERJ-U03D27R4V

Description
CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic - 66AC1463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic
66AC1463
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic 66AC1463
CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic - 66AC5465 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic
66AC5465
Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic 66AC5465
CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R4, 0.1W, 0603; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1463
Product Name Chip Res, Thick Film, 27R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details