Panasonic Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic ERJ-U03D2743V

Description
CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic - 66AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic
66AC9830
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic 66AC9830
CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic - 66AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic
66AC1467
Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic 66AC1467
CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274K, 0.1W, 0603; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9830
Product Name Chip Res, Thick Film, 274K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details