CHIP RES, THICK FILM, 27K4, 0.1W, 0603; Resistance:27.4kohm;
CHIP RES, THICK FILM, 27K4, 0.1W, 0603; Resistance:27.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC9829 |
| Product Name | Chip Res, Thick Film, 27K4, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 27400 ohms |