Panasonic Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic ERJ-U03D2553V

Description
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic - 66AC5461 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
66AC5461
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic 66AC5461
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic - 66AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
66AC9827
Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic 66AC9827
CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.1W, 0603; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5461
Product Name Chip Res, Thick Film, 255K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details