Panasonic Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2550V

Description
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic - 66AC1459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
66AC1459
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic 66AC1459
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic - 65AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
65AC9537
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic 65AC9537
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1459
Product Name Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details