Panasonic Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2490V

Description
CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic - 65AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic
65AC8219
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic 65AC8219
CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic - 66AC3457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic
66AC3457
Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic 66AC3457
CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8219
Product Name Chip Res, Thick Film, 249R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details