Panasonic Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic ERJ-U03D2401V

Description
CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic - 66AC1457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic
66AC1457
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic 66AC1457
CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic - 66AC8415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic
66AC8415
Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic 66AC8415
CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1457
Product Name Chip Res, Thick Film, 2K4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details