Panasonic Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic ERJ-U03D23R7V

Description
CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic - 67AC2351 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic
67AC2351
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic 67AC2351
CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic - 66AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic
66AC9820
Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic 66AC9820
CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.1W, 0603; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2351
Product Name Chip Res, Thick Film, 23R7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details