Panasonic Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2210V

Description
CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic - 66AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic
66AC9816
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic 66AC9816
CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic - 66AC5451 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic
66AC5451
Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic 66AC5451
CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9816
Product Name Chip Res, Thick Film, 221R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details