Panasonic Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic ERJ-U03D2150V

Description
CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic - 66AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic
66AC1447
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic 66AC1447
CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic - 66AC8405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic
66AC8405
Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic 66AC8405
CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1447
Product Name Chip Res, Thick Film, 215R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details